Broadcom Inc. Encoders - HEDS-5605#A06 HEDS-5605#A06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775873-HEDS-5605#A06 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Open Center Built in Switch: No Family Name: HEDS-5605 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775873-HEDS-5605#A06 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Open Center Built in Switch: No Family Name: HEDS-5605 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-5605#A06
775873-HEDS-5605#A06
Encoders - HEDS-5605#A06 775873-HEDS-5605#A06
Manufacturer: Broadcom Limited Win Source Part Number: 775873-HEDS-5605#A06 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Open Center Built in Switch: No Family Name: HEDS-5605 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775873-HEDS-5605#A06
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount, Motors
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 1/4" Open Center
Built in Switch: No
Family Name: HEDS-5605
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Categories: Sensors, Transducers
Introduction Date: May 31, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775873-HEDS-5605#A06
Product Name Encoders - HEDS-5605#A06
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148DRG4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Interface - Encoders, Decoders, Converters - TVP5146M1PFP - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details