Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023594-HEDS-5600#G1
Termination: Through Hole
Orientation: Vertical
Mounting: SMD (SMT)
Output Type: Incremental, Quadrature
Operating Supply Voltage: 5 V
Built in Switch: No
Number of Channels: 2
Number of Pins: 10
Encoder Type: Optical
Pulses per Revolution: 360
Detent: No
Categories: OEM Parts(F-I)
Case / Package: Metal
Alternative Parts (Cross-Reference): HEDS-5600#G13HEDS-56
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Chassis Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023594-HEDS-5600#G13 |
| Product Name | OEM Parts - OEM Parts (F - I) - HEDS-5600#G13 |