Broadcom Inc. Encoders - HEDS-5600#A06 HEDS-5600#A06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 274001-HEDS-5600#A06 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Motor Drive & Control Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 274001-HEDS-5600#A06 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Motor Drive & Control Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-5600#A06
274001-HEDS-5600#A06
Encoders - HEDS-5600#A06 274001-HEDS-5600#A06
Manufacturer: Broadcom Limited Win Source Part Number: 274001-HEDS-5600#A06 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Motor Drive & Control Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 274001-HEDS-5600#A06
Termination Style: Terminal Pins
Mounting: Chassis Mount, Motors
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Motor Drive & Control
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 274001-HEDS-5600#A06
Product Name Encoders - HEDS-5600#A06
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5146M1PFPR - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details