Broadcom Inc. Encoders - HEDS-5540#I02 HEDS-5540#I02

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920149-HEDS-5540#I02 Series: HEDS Features: Rotary Encoder Optical 512 Quadrature with Index (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDS-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920149-HEDS-5540#I02 Series: HEDS Features: Rotary Encoder Optical 512 Quadrature with Index (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDS-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDS-5540#I02 - 920149-HEDS-5540#I02 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDS-5540#I02
920149-HEDS-5540#I02
Encoders - HEDS-5540#I02 920149-HEDS-5540#I02
Manufacturer: Broadcom Limited Win Source Part Number: 920149-HEDS-5540#I02 Series: HEDS Features: Rotary Encoder Optical 512 Quadrature with Index (Incremental) Vertical Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDS-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 920149-HEDS-5540#I02
Series: HEDS
Features: Rotary Encoder Optical 512 Quadrature with Index (Incremental) Vertical
Package: Bulk
Mounting: Chassis Mount, Motors
Family Name: HEDS-5540
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 920149-HEDS-5540#I02
Product Name Encoders - HEDS-5540#I02
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7181BST - Lingto Electronic Limited
Specs
Package Type QFP; 64-LQFP
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details