Broadcom Inc. Encoders - HEDS-5540#A14 HEDS-5540#A14

Description
Manufacturer: Broadcom Limited Win Source Part Number: 016919-HEDS-5540#A14 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 016919-HEDS-5540#A14 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-5540#A14
016919-HEDS-5540#A14
Encoders - HEDS-5540#A14 016919-HEDS-5540#A14
Manufacturer: Broadcom Limited Win Source Part Number: 016919-HEDS-5540#A14 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 016919-HEDS-5540#A14
Termination Style: Terminal Pins
Mounting: Chassis Mount, Motors
Output Type: Quadrature with Index (Incremental)
Actuator Type: 5mm Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 016919-HEDS-5540#A14
Product Name Encoders - HEDS-5540#A14
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

CD4532B CMOS 8-Bit Priority Encoder - CD4532BNSR - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
2 suppliers
Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
HS Series - Encrypted Remote Control Encoder IC - LICAL-ENC-HS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers