Broadcom Inc. Encoders - HEDS-5500#H14 HEDS-5500#H14

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775857-HEDS-5500#H14 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 5mm Open Center Built in Switch: No Family Name: HEDS-5500 Encoder Type: Optical Pulses per Revolution: 400 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775857-HEDS-5500#H14 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 5mm Open Center Built in Switch: No Family Name: HEDS-5500 Encoder Type: Optical Pulses per Revolution: 400 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDS-5500#H14
775857-HEDS-5500#H14
Encoders - HEDS-5500#H14 775857-HEDS-5500#H14
Manufacturer: Broadcom Limited Win Source Part Number: 775857-HEDS-5500#H14 Series: HEDS Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 5mm Open Center Built in Switch: No Family Name: HEDS-5500 Encoder Type: Optical Pulses per Revolution: 400 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775857-HEDS-5500#H14
Series: HEDS
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount, Motors
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 5mm Open Center
Built in Switch: No
Family Name: HEDS-5500
Encoder Type: Optical
Pulses per Revolution: 400
Detent: No
Categories: Sensors, Transducers
Introduction Date: May 31, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775857-HEDS-5500#H14
Product Name Encoders - HEDS-5500#H14
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - JM38510/36001BFA - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details