Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997407-HEDS-5140#A11
Contact Material: Glass
Frequency: 100 kHz
Operating Supply Voltage: 5 V
Built in Switch: No
Number of Channels: 3
Pulses per Revolution: 500
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HEDS-5140#A11HEDS-51
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997407-HEDS-5140#A11 |
| Product Name | OEM Parts - OEM Parts (F - I) - HEDS-5140#A11 |