Broadcom Inc. Encoders - HEDR-55L1-BY07 HEDR-55L1-BY07

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775851-HEDR-55L1-BY0 7 Series: HEDR Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 5mm Open Center Built in Switch: No Part Status: Obsolete(EOL) Encoder Type: Optical Pulses per Revolution: 3600 Detent: No Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775851-HEDR-55L1-BY0 7 Series: HEDR Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 5mm Open Center Built in Switch: No Part Status: Obsolete(EOL) Encoder Type: Optical Pulses per Revolution: 3600 Detent: No Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDR-55L1-BY07
775851-HEDR-55L1-BY07
Encoders - HEDR-55L1-BY07 775851-HEDR-55L1-BY07
Manufacturer: Broadcom Limited Win Source Part Number: 775851-HEDR-55L1-BY0 7 Series: HEDR Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 5mm Open Center Built in Switch: No Part Status: Obsolete(EOL) Encoder Type: Optical Pulses per Revolution: 3600 Detent: No Categories: Sensors, Transducers Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Broadcom Limited
Win Source Part Number: 775851-HEDR-55L1-BY07
Series: HEDR
Termination Style: Terminal Pins
Mounting: Chassis Mount, Motors
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 5mm Open Center
Built in Switch: No
Part Status: Obsolete(EOL)
Encoder Type: Optical
Pulses per Revolution: 3600
Detent: No
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775851-HEDR-55L1-BY07
Product Name Encoders - HEDR-55L1-BY07
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS348/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
2 suppliers
 - MM74HC147N - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; PDIP; PDIP16
Logic Family CMOS
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details