Broadcom Inc. Sensors, Transducers - Encoders HEDR-5420-ES214

Description
Win Source Part Number: 1039203-HEDR-5420-ES 214 Category: Sensors, Transducers>Encoders Series: HEDR Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 280 Output Type: Quadrature (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors Alternative Parts (Cross-Reference): HEDR-5420-ES214HEDR5 420ES214; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3508,HEDR-5420-E S214-ND Base Product Number: HEDR-5420
Request a Quote Datasheet
Description
Win Source Part Number: 1039203-HEDR-5420-ES 214 Category: Sensors, Transducers>Encoders Series: HEDR Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 280 Output Type: Quadrature (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors Alternative Parts (Cross-Reference): HEDR-5420-ES214HEDR5 420ES214; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3508,HEDR-5420-E S214-ND Base Product Number: HEDR-5420
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1039203-HEDR-5420-ES214
Sensors, Transducers - Encoders 1039203-HEDR-5420-ES214
Win Source Part Number: 1039203-HEDR-5420-ES 214 Category: Sensors, Transducers>Encoders Series: HEDR Termination Style: Terminal Pins Package: Bulk Orientation: Vertical Standard Package: 280 Output Type: Quadrature (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 200 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors Alternative Parts (Cross-Reference): HEDR-5420-ES214HEDR5 420ES214; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Other Names: 516-3508,HEDR-5420-E S214-ND Base Product Number: HEDR-5420

Win Source Part Number: 1039203-HEDR-5420-ES214
Category: Sensors, Transducers>Encoders
Series: HEDR
Termination Style: Terminal Pins
Package: Bulk
Orientation: Vertical
Standard Package: 280
Output Type: Quadrature (Incremental)
Actuator Type: 5mm Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 200
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount, Motors
Alternative Parts (Cross-Reference): HEDR-5420-ES214HEDR5420ES214;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Other Names: 516-3508,HEDR-5420-ES214-ND
Base Product Number: HEDR-5420

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1039203-HEDR-5420-ES214
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148NSR - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details