Broadcom Inc. Encoders - HEDM-5600#J06 HEDM-5600#J06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 128261-HEDM-5600#J06 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 128261-HEDM-5600#J06 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDM-5600#J06
128261-HEDM-5600#J06
Encoders - HEDM-5600#J06 128261-HEDM-5600#J06
Manufacturer: Broadcom Limited Win Source Part Number: 128261-HEDM-5600#J06 Termination Style: Terminal Pins Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Status: Active Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 128261-HEDM-5600#J06
Termination Style: Terminal Pins
Mounting: Chassis Mount, Motors
Output Type: Quadrature (Incremental)
Actuator Type: 1/4" Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 1024
Detent: No
Categories: Sensors, Transducers
Status: Active
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 128261-HEDM-5600#J06
Product Name Encoders - HEDM-5600#J06
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
Interface - Encoders, Decoders, Converters - MC44722AVFU - Lingto Electronic Limited
Specs
Package Type QFP; 48-FQFP
View Details
CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147PWT - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - NW6006AS - Lingto Electronic Limited
Specs
Package Type SOIC; 20-SOIC
View Details