Broadcom Inc. Encoders - HEDM-5540-B02 HEDM-5540-B02

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775848-HEDM-5540-B02 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 3mm Open Center Built in Switch: No Family Name: HEDM-5540 Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Introduction Date: January 16, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775848-HEDM-5540-B02 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 3mm Open Center Built in Switch: No Family Name: HEDM-5540 Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Introduction Date: January 16, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDM-5540-B02
775848-HEDM-5540-B02
Encoders - HEDM-5540-B02 775848-HEDM-5540-B02
Manufacturer: Broadcom Limited Win Source Part Number: 775848-HEDM-5540-B02 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: 3mm Open Center Built in Switch: No Family Name: HEDM-5540 Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Categories: Sensors, Transducers Introduction Date: January 16, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775848-HEDM-5540-B02
Series: HEDM
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount, Motors
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 3mm Open Center
Built in Switch: No
Family Name: HEDM-5540
Encoder Type: Optical
Pulses per Revolution: 1000
Detent: No
Categories: Sensors, Transducers
Introduction Date: January 16, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775848-HEDM-5540-B02
Product Name Encoders - HEDM-5540-B02
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
SN74LS148 8-line to 3-line priority encoder - SN74LS148NSRG4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details