Broadcom Inc. Encoders - HEDM-5500#J14 HEDM-5500#J14

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775847-HEDM-5500#J14 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 5mm Open Center Built in Switch: No Family Name: HEDM-5500 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775847-HEDM-5500#J14 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 5mm Open Center Built in Switch: No Family Name: HEDM-5500 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDM-5500#J14
775847-HEDM-5500#J14
Encoders - HEDM-5500#J14 775847-HEDM-5500#J14
Manufacturer: Broadcom Limited Win Source Part Number: 775847-HEDM-5500#J14 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 5mm Open Center Built in Switch: No Family Name: HEDM-5500 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775847-HEDM-5500#J14
Series: HEDM
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount, Motors
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 5mm Open Center
Built in Switch: No
Family Name: HEDM-5500
Encoder Type: Optical
Pulses per Revolution: 1024
Detent: No
Categories: Sensors, Transducers
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775847-HEDM-5500#J14
Product Name Encoders - HEDM-5500#J14
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BEE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details