Broadcom Inc. Encoders - HEDM-5500#J13 HEDM-5500#J13

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775846-HEDM-5500#J13 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 8mm Open Center Built in Switch: No Family Name: HEDM-5500 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775846-HEDM-5500#J13 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 8mm Open Center Built in Switch: No Family Name: HEDM-5500 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDM-5500#J13
775846-HEDM-5500#J13
Encoders - HEDM-5500#J13 775846-HEDM-5500#J13
Manufacturer: Broadcom Limited Win Source Part Number: 775846-HEDM-5500#J13 Series: HEDM Termination Style: Terminal Pins Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 8mm Open Center Built in Switch: No Family Name: HEDM-5500 Encoder Type: Optical Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 775846-HEDM-5500#J13
Series: HEDM
Termination Style: Terminal Pins
Orientation: Vertical
Mounting: Chassis Mount, Motors
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 8mm Open Center
Built in Switch: No
Family Name: HEDM-5500
Encoder Type: Optical
Pulses per Revolution: 1024
Detent: No
Categories: Sensors, Transducers
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775846-HEDM-5500#J13
Product Name Encoders - HEDM-5500#J13
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products