Broadcom Inc. Encoders - HEDM-5500#B14 HEDM-5500#B14

Description
Manufacturer: Broadcom Limited Win Source Part Number: 814477-HEDM-5500#B14 Termination Style: Terminal Pins Mounting Style: Chassis Mount, Motors Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 814477-HEDM-5500#B14 Termination Style: Terminal Pins Mounting Style: Chassis Mount, Motors Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDM-5500#B14
814477-HEDM-5500#B14
Encoders - HEDM-5500#B14 814477-HEDM-5500#B14
Manufacturer: Broadcom Limited Win Source Part Number: 814477-HEDM-5500#B14 Termination Style: Terminal Pins Mounting Style: Chassis Mount, Motors Orientation: Vertical Output Type: Quadrature (Incremental) Actuator Type: 5mm Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 1000 Detent: No Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 814477-HEDM-5500#B14
Termination Style: Terminal Pins
Mounting Style: Chassis Mount, Motors
Orientation: Vertical
Output Type: Quadrature (Incremental)
Actuator Type: 5mm Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 1000
Detent: No
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 814477-HEDM-5500#B14
Product Name Encoders - HEDM-5500#B14
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 1222833 - RS Components, Ltd.
Specs
Supply Voltage 6 v
Package Type SOIC; Soic
Logic Family HCMOS
View Details
Interface - Encoders, Decoders, Converters - AD1891JP - Lingto Electronic Limited
Specs
Package Type 28-LCC (J-Lead)
View Details
SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148NE4 - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Interface - Encoders, Decoders, Converters - TW9909-TB2-GR - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP
View Details