Broadcom Inc. Encoders - HEDL-9140#A00 HEDL-9140#A00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775844-HEDL-9140#A00 Series: HEDL Termination Style: Cable with Connector Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDL-9140 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDL-9140-H00; Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775844-HEDL-9140#A00 Series: HEDL Termination Style: Cable with Connector Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDL-9140 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDL-9140-H00; Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDL-9140#A00
775844-HEDL-9140#A00
Encoders - HEDL-9140#A00 775844-HEDL-9140#A00
Manufacturer: Broadcom Limited Win Source Part Number: 775844-HEDL-9140#A00 Series: HEDL Termination Style: Cable with Connector Orientation: Vertical Mounting: Chassis Mount Output Type: Quadrature with Index (Incremental) Operating Supply Voltage: 5V Actuator Type: Codewheel Not Included Built in Switch: No Family Name: HEDL-9140 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Alternative Parts (Cross-Reference): HEDL-9140-H00; Introduction Date: May 31, 2005 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 775844-HEDL-9140#A00
Series: HEDL
Termination Style: Cable with Connector
Orientation: Vertical
Mounting: Chassis Mount
Output Type: Quadrature with Index (Incremental)
Operating Supply Voltage: 5V
Actuator Type: Codewheel Not Included
Built in Switch: No
Family Name: HEDL-9140
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): HEDL-9140-H00;
Introduction Date: May 31, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775844-HEDL-9140#A00
Product Name Encoders - HEDL-9140#A00
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7179BCPZ - Lingto Electronic Limited
Specs
Package Type 40-VFQFN Exposed Pad, CSP
View Details
SN54LS148 10-Line To 4-Line And 8-Line To 3-Line Priority Encoders - 78027012A - Texas Instruments
Specs
Input Lines 8; 10
Output Lines 3
Supply Voltage 4.5
View Details
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
KH2 Series - 418MHz RF Transmitter / Encoder Module - TXE-418-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details