Broadcom Inc. Encoders - HEDL-5600#A06 HEDL-5600#A06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920135-HEDL-5600#A06 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5600 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3638, HEDL-5600#A06-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920135-HEDL-5600#A06 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5600 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3638, HEDL-5600#A06-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDL-5600#A06
920135-HEDL-5600#A06
Encoders - HEDL-5600#A06 920135-HEDL-5600#A06
Manufacturer: Broadcom Limited Win Source Part Number: 920135-HEDL-5600#A06 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5600 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-3638, HEDL-5600#A06-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920135-HEDL-5600#A06
Series: HEDL
Package: Bulk
Mounting: Chassis Mount, Motors
Family Name: HEDL-5600
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Other Part Number: 516-3638, HEDL-5600#A06-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 920135-HEDL-5600#A06
Product Name Encoders - HEDL-5600#A06
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC147 High Speed CMOS Logic 10-to-4 Line Priority Encoder - CD74HC147MG4 - Texas Instruments
Specs
Input Lines 10
Output Lines 4
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - NW6005AS - Lingto Electronic Limited
Specs
Package Type SOIC; 20-SOIC
View Details