Broadcom Inc. Encoders - HEDL-5540#E11 HEDL-5540#E11

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920133-HEDL-5540#E11 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920133-HEDL-5540#E11 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDL-5540#E11 - 920133-HEDL-5540#E11 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDL-5540#E11
920133-HEDL-5540#E11
Encoders - HEDL-5540#E11 920133-HEDL-5540#E11
Manufacturer: Broadcom Limited Win Source Part Number: 920133-HEDL-5540#E11 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 920133-HEDL-5540#E11
Series: HEDL
Package: Bulk
Mounting: Chassis Mount, Motors
Family Name: HEDL-5540
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 920133-HEDL-5540#E11
Product Name Encoders - HEDL-5540#E11
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details