Broadcom Inc. Encoders - HEDL-5540#E06 HEDL-5540#E06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920132-HEDL-5540#E06 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920132-HEDL-5540#E06 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - HEDL-5540#E06 - 920132-HEDL-5540#E06 - Win Source Electronics
Laguna Hills, CA, United States
Encoders - HEDL-5540#E06
920132-HEDL-5540#E06
Encoders - HEDL-5540#E06 920132-HEDL-5540#E06
Manufacturer: Broadcom Limited Win Source Part Number: 920132-HEDL-5540#E06 Series: HEDL Package: Bulk Mounting: Chassis Mount, Motors Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500

Manufacturer: Broadcom Limited
Win Source Part Number: 920132-HEDL-5540#E06
Series: HEDL
Package: Bulk
Mounting: Chassis Mount, Motors
Family Name: HEDL-5540
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 920132-HEDL-5540#E06
Product Name Encoders - HEDL-5540#E06
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - TVP5150PBS - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details
CD4532B CMOS 8-Bit Priority Encoder - CD4532BNSR - Texas Instruments
Specs
Input Lines 8
Output Lines 4
Supply Voltage 3V; 18
View Details
2 suppliers
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
DS Series Encoder/Decoder IC - LICAL-EDC-DS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.2-5.5VDC
Package Type SSOP
View Details