Broadcom Inc. Encoders - HEDL-5540#A11 HEDL-5540#A11

Description
Manufacturer: Broadcom Limited Win Source Part Number: 846830-HEDL-5540#A11 Series: HEDL Package: Bulk Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-2399, HEDL-5540#A11-ND, HEDL5540A11
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 846830-HEDL-5540#A11 Series: HEDL Package: Bulk Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-2399, HEDL-5540#A11-ND, HEDL5540A11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDL-5540#A11
846830-HEDL-5540#A11
Encoders - HEDL-5540#A11 846830-HEDL-5540#A11
Manufacturer: Broadcom Limited Win Source Part Number: 846830-HEDL-5540#A11 Series: HEDL Package: Bulk Family Name: HEDL-5540 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Other Part Number: 516-2399, HEDL-5540#A11-ND, HEDL5540A11

Manufacturer: Broadcom Limited
Win Source Part Number: 846830-HEDL-5540#A11
Series: HEDL
Package: Bulk
Family Name: HEDL-5540
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Other Part Number: 516-2399, HEDL-5540#A11-ND, HEDL5540A11

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 846830-HEDL-5540#A11
Product Name Encoders - HEDL-5540#A11
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - ADV7195KSZ - Lingto Electronic Limited
Specs
Package Type QFP; 52-QFP
View Details
Interface - Encoders, Decoders, Converters - TVP5156PNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
KH2 Series - 433MHz RF Transmitter / Encoder Module - TXE-433-KH2 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 3V; 3.3V; 3.6V; 5V; 2.7-5.2VDC
Package Type Reflow-compatible SMD
View Details