Broadcom Inc. Sensors, Transducers - Encoders - Industrial HEDL-5540#A06

Description
Win Source Part Number: 1382220-HEDL-5540#A0 6 Category: Sensors, Transducers>Encoders - Industrial Series: HEDL Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 20 pcs Output Type: Quadrature with Index (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDL-5540 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382220-HEDL-5540#A0 6 Category: Sensors, Transducers>Encoders - Industrial Series: HEDL Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 20 pcs Output Type: Quadrature with Index (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDL-5540 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - Industrial - 1382220-HEDL-5540#A06 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders - Industrial
1382220-HEDL-5540#A06
Sensors, Transducers - Encoders - Industrial 1382220-HEDL-5540#A06
Win Source Part Number: 1382220-HEDL-5540#A0 6 Category: Sensors, Transducers>Encoders - Industrial Series: HEDL Termination Style: Cable with Connector Package: Bulk Orientation: Vertical Standard Package: 20 pcs Output Type: Quadrature with Index (Incremental) Actuator Type: 1/4" Open Center Built in Switch: No Encoder Type: Optical Pulses per Revolution: 500 Detent: No Voltage - Supply: 5V Mounting Type: Chassis Mount, Motors ECCN: EAR99 Fake Threat In the Open Market: 67 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: Broadcom Limited Base Product Number: HEDL-5540 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382220-HEDL-5540#A06
Category: Sensors, Transducers>Encoders - Industrial
Series: HEDL
Termination Style: Cable with Connector
Package: Bulk
Orientation: Vertical
Standard Package: 20 pcs
Output Type: Quadrature with Index (Incremental)
Actuator Type: 1/4" Open Center
Built in Switch: No
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Voltage - Supply: 5V
Mounting Type: Chassis Mount, Motors
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: Broadcom Limited
Base Product Number: HEDL-5540
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1382220-HEDL-5540#A06
Product Name Sensors, Transducers - Encoders - Industrial
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC148 8-Line To 3-Line Priority Encoders - SN74HC148DT - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 3.3V; 5V; 2
View Details
Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - TVP5146M2IPFP - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP Exposed Pad
View Details
DS Series Encoder/Decoder IC - LICAL-EDC-DS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.2-5.5VDC
Package Type SSOP
View Details