Broadcom Inc. Encoders - HEDL-5505#A06 HEDL-5505#A06

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775840-HEDL-5505#A06 Series: HEDL Termination Style: Cable with Connector Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Open Center Built in Switch: No Part Status: Obsolete(EOL) Family Name: HEDL-5505 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775840-HEDL-5505#A06 Series: HEDL Termination Style: Cable with Connector Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Open Center Built in Switch: No Part Status: Obsolete(EOL) Family Name: HEDL-5505 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - HEDL-5505#A06
775840-HEDL-5505#A06
Encoders - HEDL-5505#A06 775840-HEDL-5505#A06
Manufacturer: Broadcom Limited Win Source Part Number: 775840-HEDL-5505#A06 Series: HEDL Termination Style: Cable with Connector Orientation: Vertical Mounting: Chassis Mount, Motors Output Type: Quadrature (Incremental) Operating Supply Voltage: 5V Actuator Type: 1/4" Open Center Built in Switch: No Part Status: Obsolete(EOL) Family Name: HEDL-5505 Encoder Type: Optical Pulses per Revolution: 500 Detent: No Categories: Sensors, Transducers Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 775840-HEDL-5505#A06
Series: HEDL
Termination Style: Cable with Connector
Orientation: Vertical
Mounting: Chassis Mount, Motors
Output Type: Quadrature (Incremental)
Operating Supply Voltage: 5V
Actuator Type: 1/4" Open Center
Built in Switch: No
Part Status: Obsolete(EOL)
Family Name: HEDL-5505
Encoder Type: Optical
Pulses per Revolution: 500
Detent: No
Categories: Sensors, Transducers
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 775840-HEDL-5505#A06
Product Name Encoders - HEDL-5505#A06
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS148 8-line to 3-line priority encoder - SN74LS148D - Texas Instruments
Specs
Input Lines 8
Output Lines 3
Supply Voltage 4.75
View Details
Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - TVP5021PFP - Lingto Electronic Limited
Specs
Package Type QFP; 80-HTQFP (12x12)
View Details
MT Series - Bi-Directional Remote Control Transcoder IC - LICAL-TRC-MT - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers