Manufacturer: Broadcom Limited
Win Source Part Number: 1179756-HDSP-U311
Packaging: Tube
Color: Yellow
Millicandela Rating: 2.74mcd
Current - Test: 20mA
Wavelength - Peak: 583nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 10-DIP (0.209", 5.30mm)
Power Dissipation (Maximum): 80mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm)
Voltage - Forward (Vf): 2.2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1179756-HDSP-U311 |
| Product Name | Electronic Surplus - HDSP-U311 |