Manufacturer: Broadcom Limited
Win Source Part Number: 1179750-HDSP-F201
Packaging: Tube
Color: Red
Millicandela Rating: 1.2mcd
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 10-DIP
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.508" H x 0.385" W x 0.250" D (12.90mm x 9.79mm x 6.36mm)
Voltage - Forward (Vf): 2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1179750-HDSP-F201 |
| Product Name | Electronic Surplus - HDSP-F201 |