Manufacturer: Broadcom Limited
Win Source Part Number: 1179742-HDSP-7403
Packaging: Tube
Color: Yellow
Millicandela Rating: 2.74mcd
Current - Test: 20mA
Wavelength - Peak: 583nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 10-DIP (0.200", 5.08mm)
Power Dissipation (Maximum): 80mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm)
Voltage - Forward (Vf): 2.2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1179742-HDSP-7403 |
| Product Name | Electronic Surplus - HDSP-7403 |