Manufacturer: Broadcom Limited
Win Source Part Number: 1179736-HDSP-521G
Packaging: Tube
Color: Green
Millicandela Rating: 3.5mcd
Current - Test: 10mA
Wavelength - Peak: 568nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 18-DIP
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.732" H x 0.984" W x 0.315" D (18.60mm x 25.00mm x 8.00mm)
Voltage - Forward (Vf): 2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1179736-HDSP-521G |
| Product Name | Electronic Surplus - HDSP-521G |