Broadcom Inc. Optoelectronics LED Character and Numeric HDSP-513E

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Optoelectronics LED Character and Numeric Package: Bulk Product Status: Active Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Color: Red Current - Test: 20mA Wavelength - Peak: 635nm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Optoelectronics LED Character and Numeric Package: Bulk Product Status: Active Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Color: Red Current - Test: 20mA Wavelength - Peak: 635nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics LED Character and Numeric - HDSP-513E - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Character and Numeric
HDSP-513E
Optoelectronics LED Character and Numeric HDSP-513E
Alternative Parts (Cross-Reference): Cross Manufacturer: Broadcom Limited Category: Optoelectronics LED Character and Numeric Package: Bulk Product Status: Active Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Color: Red Current - Test: 20mA Wavelength - Peak: 635nm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Broadcom Limited
Category: Optoelectronics LED Character and Numeric
Package: Bulk
Product Status: Active
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Color: Red
Current - Test: 20mA
Wavelength - Peak: 635nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number HDSP-513E
Product Name Optoelectronics LED Character and Numeric
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2234437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 60 watts
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details