The HCTL-1101 series is a high performance, general purpose motion control IC, fabricated in Avago Technologies CMOS technology. It frees the host processor for other tasks by performing all the time-intensive functions of digital motion control. The programmability of all control parameters provides maximum flexibility and quick design of control systems with a minimum number of components. In addition to the HCTL-1101, the complete control system consists of a host processor to specify commands, an amplifier, and a motor with an incremental encoder (such as the Avago Technologies HEDS-5XXX, -6XXX, -9XXX series). No analog compensation or velocity feedback is necessary.
Features
Applications
Manufacturer: Broadcom Limited
Win Source Part Number: 1179206-HCTL-1101
Packaging: Tube
Mounting Style: Through Hole
Applications: General Purpose
Technology: CMOS
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: HCTL-1101
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Stepper Motor Controller, CMOS, Product overview: HCTL-1101 from Broadcom is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-HCTL-1101 can be used for catalog matching and distributor lookup.
Bipolar Motor Driver CMOS Parallel 40-PDIP
IC MTRDRV BIPLR 4.75-5.25V 40DIP
IC MTRDRV BIPLR 4.75-5.25V 40DIP
Bipolar Motor Driver CMOS Parallel 40-PDIP
| Broadcom Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | HCTL-1101 | 1179206-HCTL-1101 | 744-HCTL-1101 | 516-2392-5-ND | HCTL-1101 | HCTL-1101 | HCTL-1101 |
| Product Name | General Purpose Motion Control ICs | PMIC - PMIC - Motor Drivers, Controllers - HCTL-1101 | Stepper Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "40-DIP (0.600"", 15.24mm)" | |||||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |||
| AC Input | 5 to 5 volts | 5 to 5 volts | |||||
| DC Input | 5 to 5 volts | 5 volts | 5 to 5 volts |