Broadcom Inc. PMIC - PMIC - Motor Drivers, Controllers - HCTL-1101-PLC HCTL-1101-PLC

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873377-HCTL-1101-PLC Operating Temperature Range: -20°C ~ 85°C (TA) Features: Bipolar Motor Driver CMOS Parallel 44-PLCC Package: Tube Package: 40-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: HCTL-1101 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873377-HCTL-1101-PLC Operating Temperature Range: -20°C ~ 85°C (TA) Features: Bipolar Motor Driver CMOS Parallel 44-PLCC Package: Tube Package: 40-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: HCTL-1101 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - HCTL-1101-PLC - 873377-HCTL-1101-PLC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - HCTL-1101-PLC
873377-HCTL-1101-PLC
PMIC - PMIC - Motor Drivers, Controllers - HCTL-1101-PLC 873377-HCTL-1101-PLC
Manufacturer: Broadcom Limited Win Source Part Number: 873377-HCTL-1101-PLC Operating Temperature Range: -20°C ~ 85°C (TA) Features: Bipolar Motor Driver CMOS Parallel 44-PLCC Package: Tube Package: 40-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: HCTL-1101 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 873377-HCTL-1101-PLC
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Bipolar Motor Driver CMOS Parallel 44-PLCC
Package: Tube
Package: 40-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HCTL-1101
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
5V Motor Driver IC - 744-HCTL-1101-PLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Motor Driver IC
744-HCTL-1101-PLC
5V Motor Driver IC 744-HCTL-1101-PLC
Motor Drive Controller 5V 44-Pin PLCC Product overview: HCTL-1101-PLC from Broadcom is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-HCTL-1101-PLC can be used for catalog matching and distributor lookup.

Motor Drive Controller 5V 44-Pin PLCC Product overview: HCTL-1101-PLC from Broadcom is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-HCTL-1101-PLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - HCTL-1101-PLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
HCTL-1101-PLC
Motor Drivers, Controllers HCTL-1101-PLC
Bipolar Motor Driver CMOS Parallel 44-PLCC

Bipolar Motor Driver CMOS Parallel 44-PLCC

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - HCTL-1101-PLC - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
HCTL-1101-PLC
PMIC - Motor Drivers, Controllers HCTL-1101-PLC
IC MOTOR DRIVER BIPOLAR 44PLCC

IC MOTOR DRIVER BIPOLAR 44PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
HCTL-1101-PLC
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers HCTL-1101-PLC
IC MOTOR DRIVER BIPOLAR 44PLCC

IC MOTOR DRIVER BIPOLAR 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 873377-HCTL-1101-PLC 744-HCTL-1101-PLC HCTL-1101-PLC HCTL-1101-PLC HCTL-1101-PLC
Product Name PMIC - PMIC - Motor Drivers, Controllers - HCTL-1101-PLC 5V Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ENCL 201A Controller SMC-3 - 150C-D20JBD-1-4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details
A1000 Configured AC Drive - A1C1B414 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details