Broadcom Inc. PMIC - PMIC - Power Management - Specialized - HCPL-800J-500E HCPL-800J-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042789-HCPL-800J-50 0E Packaging: Reel - TR Applications: Powerline Data Access Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042789-HCPL-800J-50 0E Packaging: Reel - TR Applications: Powerline Data Access Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - HCPL-800J-500E - 1042789-HCPL-800J-500E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - HCPL-800J-500E
1042789-HCPL-800J-500E
PMIC - PMIC - Power Management - Specialized - HCPL-800J-500E 1042789-HCPL-800J-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042789-HCPL-800J-50 0E Packaging: Reel - TR Applications: Powerline Data Access Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 28mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1042789-HCPL-800J-500E
Packaging: Reel - TR
Applications: Powerline Data Access
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 28mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - HCPL-800J-500E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
HCPL-800J-500E
Power Management - Specialized HCPL-800J-500E
Powerline Data Access PMIC 16-SO

Powerline Data Access PMIC 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1042789-HCPL-800J-500E HCPL-800J-500E
Product Name PMIC - PMIC - Power Management - Specialized - HCPL-800J-500E Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900527P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details