Broadcom Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7860 HCPL-7860

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873358-HCPL-7860 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module 12 b - DSP 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-7860 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-2269-5, HCPL-7860-ND, HCPL7860
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873358-HCPL-7860 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module 12 b - DSP 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-7860 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-2269-5, HCPL-7860-ND, HCPL7860
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7860
873358-HCPL-7860
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7860 873358-HCPL-7860
Manufacturer: Broadcom Limited Win Source Part Number: 873358-HCPL-7860 Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module 12 b - DSP 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-7860 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-2269-5, HCPL-7860-ND, HCPL7860

Manufacturer: Broadcom Limited
Win Source Part Number: 873358-HCPL-7860
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module 12 b - DSP 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL-7860
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-2269-5, HCPL-7860-ND, HCPL7860

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - HCPL-7860 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
HCPL-7860
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose HCPL-7860
IC ISOLATED MODULE 12BIT 8DIP

IC ISOLATED MODULE 12BIT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 873358-HCPL-7860 HCPL-7860
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7860 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type DIP; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1897373 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
 - ADC083000CIYB - Rochester Electronics
Specs
Interface Type Parallel
Package Type QFP; QFP128
Packing Method Tray
View Details
4 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1671JP-REEL - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details