Broadcom Inc. Analog-to-Digital Converter IC HCPL-7860-500E

Description
12-Bit Isolation ADC, Serial, SMT Product overview: HCPL-7860-500E from Broadcom is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit Isolation ADC, Serial, SMT Product overview: HCPL-7860-500E from Broadcom is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog-to-Digital Converter IC
768-HCPL-7860-500E
Analog-to-Digital Converter IC 768-HCPL-7860-500E
12-Bit Isolation ADC, Serial, SMT Product overview: HCPL-7860-500E from Broadcom is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860-500E can be used for catalog matching and distributor lookup.

12-Bit Isolation ADC, Serial, SMT Product overview: HCPL-7860-500E from Broadcom is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HCPL-7860-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7860-500E
1042787-HCPL-7860-500E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7860-500E 1042787-HCPL-7860-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042787-HCPL-7860-50 0E Packaging: Reel - TR Type: Isolated Module Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042787-HCPL-7860-500E
Packaging: Reel - TR
Type: Isolated Module
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - HCPL-7860-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
HCPL-7860-500E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose HCPL-7860-500E
IC ISOLATED MODULE 12BIT 8SMD

IC ISOLATED MODULE 12BIT 8SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-HCPL-7860-500E 1042787-HCPL-7860-500E HCPL-7860-500E
Product Name Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7860-500E Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SMD/SMT 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD1954YST - 909289-AD1954YST - Win Source Electronics
Specs
Package Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers