Manufacturer: Broadcom Limited
Win Source Part Number: 1179139-HCPL-7560
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Number of Channels: 4
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: HCPL-7560
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
IC ISOLATED MODULE 8DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1179139-HCPL-7560 | HCPL-7560 |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | DIP |