Broadcom Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-500E HCPL-7560-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042758-HCPL-7560-50 0E Packaging: Reel - TR Type: Isolated Module Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042758-HCPL-7560-50 0E Packaging: Reel - TR Type: Isolated Module Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-500E
1042758-HCPL-7560-500E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-500E 1042758-HCPL-7560-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042758-HCPL-7560-50 0E Packaging: Reel - TR Type: Isolated Module Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042758-HCPL-7560-500E
Packaging: Reel - TR
Type: Isolated Module
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - HCPL-7560-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
HCPL-7560-500E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose HCPL-7560-500E
IC SIGMA-DELTA MOD 8BIT 8SMD

IC SIGMA-DELTA MOD 8BIT 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1042758-HCPL-7560-500E HCPL-7560-500E
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-500E Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1904583 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers