Broadcom Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-300E HCPL-7560-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042760-HCPL-7560-30 0E Packaging: Tube/Rail Type: ADC Mounting: SMD (SMT) Data Interface: DSP Resolution (Bits): 8 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042760-HCPL-7560-30 0E Packaging: Tube/Rail Type: ADC Mounting: SMD (SMT) Data Interface: DSP Resolution (Bits): 8 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-300E
1042760-HCPL-7560-300E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-300E 1042760-HCPL-7560-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1042760-HCPL-7560-30 0E Packaging: Tube/Rail Type: ADC Mounting: SMD (SMT) Data Interface: DSP Resolution (Bits): 8 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042760-HCPL-7560-300E
Packaging: Tube/Rail
Type: ADC
Mounting: SMD (SMT)
Data Interface: DSP
Resolution (Bits): 8 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - HCPL-7560-300E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
HCPL-7560-300E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose HCPL-7560-300E
IC SIGMA-DELTA MOD 8BIT 8SMD

IC SIGMA-DELTA MOD 8BIT 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1042760-HCPL-7560-300E HCPL-7560-300E
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-300E Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSP
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
6 suppliers
Specs
Package Type SOIC; 16-SOIC
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details