Broadcom Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-000E HCPL-7560-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775753-HCPL-7560-000 E Packaging: Tube Type: ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 5V Data Interface: DSP Resolution (Bits): 8 b Voltage Supply Source: Single Supply Family Name: HCPL-7560 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): HCPL-7560-360; HCPL-7560-300; HCPL-7560-300E; HCPL-7560-500E; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775753-HCPL-7560-000 E Packaging: Tube Type: ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 5V Data Interface: DSP Resolution (Bits): 8 b Voltage Supply Source: Single Supply Family Name: HCPL-7560 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): HCPL-7560-360; HCPL-7560-300; HCPL-7560-300E; HCPL-7560-500E; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-000E
775753-HCPL-7560-000E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-000E 775753-HCPL-7560-000E
Manufacturer: Broadcom Limited Win Source Part Number: 775753-HCPL-7560-000 E Packaging: Tube Type: ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 5V Data Interface: DSP Resolution (Bits): 8 b Voltage Supply Source: Single Supply Family Name: HCPL-7560 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): HCPL-7560-360; HCPL-7560-300; HCPL-7560-300E; HCPL-7560-500E; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775753-HCPL-7560-000E
Packaging: Tube
Type: ADC
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 5V
Data Interface: DSP
Resolution (Bits): 8 b
Voltage Supply Source: Single Supply
Family Name: HCPL-7560
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): HCPL-7560-360; HCPL-7560-300; HCPL-7560-300E; HCPL-7560-500E;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - HCPL-7560-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
HCPL-7560-000E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose HCPL-7560-000E
IC SIGMA-DELTA MOD 8BIT 8DIP

IC SIGMA-DELTA MOD 8BIT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 775753-HCPL-7560-000E HCPL-7560-000E
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HCPL-7560-000E Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type DSP
Unlock Full Specs
to access all available technical data