Manufacturer: Broadcom Limited
Win Source Part Number: 1179133-HCPL-5700
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 40mA
Voltage - Isolation: 1500VDC
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 200% at 5mA
Vce Saturation (Maximum): 110mV
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 2μs, 8μs
Voltage - Forward (Vf): 1.4V
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 1179133-HCPL-5700 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL-5700 |
| TJ | -55 to 125 C (-67 to 257 F) |