Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-5501 HCPL-5501

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179131-HCPL-5501 Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 1500VDC Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 9% at 16mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Turn On / Turn Off Time: 400ns, 1μs Voltage - Forward (Vf): 1.55V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1179131-HCPL-5501 Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 1500VDC Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 9% at 16mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Turn On / Turn Off Time: 400ns, 1μs Voltage - Forward (Vf): 1.55V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-5501 - 1179131-HCPL-5501 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-5501
1179131-HCPL-5501
Optoisolators - Transistor, Photovoltaic Output - HCPL-5501 1179131-HCPL-5501
Manufacturer: Broadcom Limited Win Source Part Number: 1179131-HCPL-5501 Packaging: Bulk Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 1500VDC Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 20V Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 9% at 16mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Turn On / Turn Off Time: 400ns, 1μs Voltage - Forward (Vf): 1.55V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179131-HCPL-5501
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 1500VDC
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 9% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Turn On / Turn Off Time: 400ns, 1μs
Voltage - Forward (Vf): 1.55V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1179131-HCPL-5501
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-5501
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers