Broadcom Inc. Dual SMD 15mA 200mW Signal Isolator and Optocoupler HCPL-5231#300

Description
2Ch High Speed Optocoupler, 15mA, 200mW, SMD, Unidirectional, Rad-Hard Product overview: HCPL-5231#300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 15mA, 200mW. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SMD, 15mA, 200mW, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-5231#300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2Ch High Speed Optocoupler, 15mA, 200mW, SMD, Unidirectional, Rad-Hard Product overview: HCPL-5231#300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 15mA, 200mW. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SMD, 15mA, 200mW, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-5231#300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 15mA 200mW Signal Isolator and Optocoupler
902-HCPL-5231#300
Dual SMD 15mA 200mW Signal Isolator and Optocoupler 902-HCPL-5231#300
2Ch High Speed Optocoupler, 15mA, 200mW, SMD, Unidirectional, Rad-Hard Product overview: HCPL-5231#300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 15mA, 200mW. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SMD, 15mA, 200mW, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-5231#300 can be used for catalog matching and distributor lookup.

2Ch High Speed Optocoupler, 15mA, 200mW, SMD, Unidirectional, Rad-Hard Product overview: HCPL-5231#300 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 15mA, 200mW. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, SMD, 15mA, 200mW, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-5231#300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Couplers
Product Number 902-HCPL-5231#300
Product Name Dual SMD 15mA 200mW Signal Isolator and Optocoupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Dual Directional Couplers - NDDC-4000-6000-10-10-S - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 4000.00 to 6000.00 MHz
Power 10.00 watts
View Details
CBR16-0012, High Directivity Bridge Coupler - CBR16-0012 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 0.20 to 12000.00 MHz
View Details
RF Directional Coupler - 1761-FPC08056-TTR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 20000.00 to 40000.00 MHz
View Details
19.5 dB Directional Coupler, 1 - 150 MHz, 75Ω - ZDC-20-3-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details