Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GATE DRIVERS
BROADCOM INC.
HCPL-5121-200 -- ISOLATORS - ISOLATORS - GATE DRIVERS
Broadcom Inc.
Isolators - Isolators - Gate Drivers
HCPL-5121-200
Description
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Description
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Isolators - Gate Drivers
HCPL-5121-200
Isolators - Isolators - Gate Drivers
HCPL-5121-200
OPTOISO 1.5KV 1CH GATE DVR 8DIP
OPTOISO 1.5KV 1CH GATE DVR 8DIP
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Gate Drivers
Product Number
HCPL-5121-200
Product Name
Isolators - Isolators - Gate Drivers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Clock Buffers, Drivers
CDC318ADLRG4
Specs
Output Configuration
Inverting
Supply Voltage
3.13 to 3.46 volts
Switching Frequency
100000 kHz
View Details
Allegro MicroSystems Inc.
LED Drivers
A8510GECTR-T
Specs
Number of Outputs
8
Output Configuration
Inverting; Step-Up (Boost)
Output Current
0.0400 amps
View Details
Infineon Technologies AG
5.7KV Gate Driver IC
1ED3491MC12MXUMA1
Specs
Number of Outputs
1; 1
Supply Voltage
3 to 25 volts
Rise Time
15 ns
View Details
3
suppliers
Nexperia B.V.
Specialty Logic
HEF4007UBT,652
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method
Tube
View Details