Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-4502-520E HCPL-4502-520E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775733-HCPL-4502-520 E Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Family Name: HCPL-4502 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL4502SD_NL; HCPL4502SD; HCPL4502S; SFH6345-X009T; Introduction Date: December 12, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775733-HCPL-4502-520 E Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Family Name: HCPL-4502 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL4502SD_NL; HCPL4502SD; HCPL4502S; SFH6345-X009T; Introduction Date: December 12, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-4502-520E - 775733-HCPL-4502-520E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4502-520E
775733-HCPL-4502-520E
Optoisolators - Transistor, Photovoltaic Output - HCPL-4502-520E 775733-HCPL-4502-520E
Manufacturer: Broadcom Limited Win Source Part Number: 775733-HCPL-4502-520 E Packaging: Reel package Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 200ns, 600ns Family Name: HCPL-4502 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 19% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL4502SD_NL; HCPL4502SD; HCPL4502S; SFH6345-X009T; Introduction Date: December 12, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 775733-HCPL-4502-520E
Packaging: Reel package
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 200ns, 600ns
Family Name: HCPL-4502
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 19% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): HCPL4502SD_NL; HCPL4502SD; HCPL4502S; SFH6345-X009T;
Introduction Date: December 12, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 775733-HCPL-4502-520E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-4502-520E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

25W, 30-1200 MHz, GaN RF Input-Matched Transistor - QPD1004A - Qorvo
Specs
Transistor Technology / Material 25W, 30-1200 MHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7805QTR - 1046722-AUIRF7805QTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details