Broadcom Inc. SMD 3.75kV 500mA Gate Driver IC HCPL-3150-500E

Description
1-Ch Unidir Logic Output Optocoupler, 3.75kV Isolation, 500mA, SMD Product overview: HCPL-3150-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 500mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 3.75kV, 500mA, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-HCPL-3150-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Unidir Logic Output Optocoupler, 3.75kV Isolation, 500mA, SMD Product overview: HCPL-3150-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 500mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 3.75kV, 500mA, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-HCPL-3150-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV 500mA Gate Driver IC
906-HCPL-3150-500E
SMD 3.75kV 500mA Gate Driver IC 906-HCPL-3150-500E
1-Ch Unidir Logic Output Optocoupler, 3.75kV Isolation, 500mA, SMD Product overview: HCPL-3150-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 500mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 3.75kV, 500mA, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-HCPL-3150-500E can be used for catalog matching and distributor lookup.

1-Ch Unidir Logic Output Optocoupler, 3.75kV Isolation, 500mA, SMD Product overview: HCPL-3150-500E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 500mA. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 3.75kV, 500mA, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-HCPL-3150-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
HCPL-3150-500E
Isolators - Isolators - Gate Drivers HCPL-3150-500E
OPTOISO 3.75KV 1CH GT DVR 8DIP

OPTOISO 3.75KV 1CH GT DVR 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers
Product Number 906-HCPL-3150-500E HCPL-3150-500E
Product Name SMD 3.75kV 500mA Gate Driver IC Isolators - Isolators - Gate Drivers
Output Configuration DC
Unlock Full Specs
to access all available technical data

Similar Products

Specialty Logic - 1727-74AUP1Z04GW,125DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - DS0026CMM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Switching Frequency 10000 kHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details