Broadcom Inc. Isolators - Isolators - Gate Drivers HCPL-3120-360E

Description
Win Source Part Number: 1378548-HCPL-3120-36 0E Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Base Product Number: HCPL-3120 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Current - Output High, Low: 2A, 2A Approval Agency: CSA, IEC/EN/DIN, UR Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 100ns, 100ns Current - DC Forward (If) (Max): 25 mA Current - Peak Output: 2.5A Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Pulse Width Distortion (Max): 300ns Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet
Description
Win Source Part Number: 1378548-HCPL-3120-36 0E Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Base Product Number: HCPL-3120 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Current - Output High, Low: 2A, 2A Approval Agency: CSA, IEC/EN/DIN, UR Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 100ns, 100ns Current - DC Forward (If) (Max): 25 mA Current - Peak Output: 2.5A Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Pulse Width Distortion (Max): 300ns Voltage - Output Supply: 15V ~ 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1378548-HCPL-3120-360E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1378548-HCPL-3120-360E
Isolators - Isolators - Gate Drivers 1378548-HCPL-3120-360E
Win Source Part Number: 1378548-HCPL-3120-36 0E Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Broadcom Limited Package: Tube Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-DIP Gull Wing Base Product Number: HCPL-3120 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8541.49.8000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.5V Number of Channels: 1 Current - Output High, Low: 2A, 2A Approval Agency: CSA, IEC/EN/DIN, UR Voltage - Isolation: 3750Vrms Rise / Fall Time (Typ): 100ns, 100ns Current - DC Forward (If) (Max): 25 mA Current - Peak Output: 2.5A Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Pulse Width Distortion (Max): 300ns Voltage - Output Supply: 15V ~ 30V

Win Source Part Number: 1378548-HCPL-3120-360E
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Package: Tube
Product Status: Active
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Base Product Number: HCPL-3120
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Current - Output High, Low: 2A, 2A
Approval Agency: CSA, IEC/EN/DIN, UR
Voltage - Isolation: 3750Vrms
Rise / Fall Time (Typ): 100ns, 100ns
Current - DC Forward (If) (Max): 25 mA
Current - Peak Output: 2.5A
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Pulse Width Distortion (Max): 300ns
Voltage - Output Supply: 15V ~ 30V

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV 2A Gate Driver IC
906-HCPL-3120-360E
SMD 3.75kV 2A Gate Driver IC 906-HCPL-3120-360E
1-Ch Push-Pull Optocoupler, 3.75kV Isolation, 2A Output, SMD Product overview: HCPL-3120-360E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 3.75kV, 2A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-HCPL-3120-360E can be used for catalog matching and distributor lookup.

1-Ch Push-Pull Optocoupler, 3.75kV Isolation, 2A Output, SMD Product overview: HCPL-3120-360E from Broadcom is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SMD, 3.75kV, 2A, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-HCPL-3120-360E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
HCPL-3120-360E
Isolators - Isolators - Gate Drivers HCPL-3120-360E
OPTOISO 3.75KV 1CH GT DVR 8DIP

OPTOISO 3.75KV 1CH GT DVR 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1378548-HCPL-3120-360E 906-HCPL-3120-360E HCPL-3120-360E
Product Name Isolators - Isolators - Gate Drivers SMD 3.75kV 2A Gate Driver IC Isolators - Isolators - Gate Drivers
Output Voltage 30 volts
Rise Time 100 ns
Fall Time 100 ns 100 ns
Propagation Delay 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 906-1EDI20I12MFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.3 to 15 volts
Rise Time 9 ns
View Details
4 suppliers
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2557EEBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details