Manufacturer: Broadcom Limited
Win Source Part Number: 775718-HCPL-2731-020
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 5μs, 10μs
Family Name: HCPL-2731
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 18V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 12mA
Current Transfer Ratio (Minimum): 500% @ 1.6mA
Current Transfer Ratio (Maximum): 2600% @ 1.6mA
Vce Saturation (Maximum): 100mV
Alternative Parts (Cross-Reference): HCPL2731; HCPL-2731020; HCPL-2731#020; HCPL-2731-520;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 775718-HCPL-2731-020E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL-2731-020E |
| TJ | 0.0 to 70 C (32 to 158 F) |