Manufacturer: Broadcom Limited
Win Source Part Number: 775716-HCPL-270L-500
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 25μs, 50μs
Family Name: HCPL-270L
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Voltage MAX: 7V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% @ 1.6mA
Current Transfer Ratio (Maximum): 2600% @ 1.6mA
Alternative Parts (Cross-Reference): 6N138-X009; 6N138-X007; 6N138-X009T; 6N138-X009-E3;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 775716-HCPL-270L-500E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL-270L-500E |
| TJ | 0.0 to 70 C (32 to 158 F) |