Broadcom Inc. 3750V DIP Logic IC HCPL-263A

Description
Logic IC Output Optocoupler, 2-Element, 3750V Isolation, 10MBps, DIP-8 Product overview: HCPL-263A from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3750V, DIP, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 2-Element, 3750V Isolation, 10MBps, DIP-8 Product overview: HCPL-263A from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3750V, DIP, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3750V DIP Logic IC
902-HCPL-263A
3750V DIP Logic IC 902-HCPL-263A
Logic IC Output Optocoupler, 2-Element, 3750V Isolation, 10MBps, DIP-8 Product overview: HCPL-263A from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3750V, DIP, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263A can be used for catalog matching and distributor lookup.

Logic IC Output Optocoupler, 2-Element, 3750V Isolation, 10MBps, DIP-8 Product overview: HCPL-263A from Broadcom is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3750V, DIP, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 902-HCPL-263A
Product Name 3750V DIP Logic IC
Propagation Delay 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers