Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators HCPL-261N#360

Description
OPTOISO 3.75KV OPEN COLL 8DIP GW
Description
OPTOISO 3.75KV OPEN COLL 8DIP GW

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL-261N#360 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL-261N#360
Isolators - Optoisolators - Logic Output Optoisolators HCPL-261N#360
OPTOISO 3.75KV OPEN COLL 8DIP GW

OPTOISO 3.75KV OPEN COLL 8DIP GW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL-261N#360
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12075A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 75mm x 28mm
View Details
Drop-In Circulators - NDC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 3000 MHz
Isolation 16 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details