Line Driver, 1 Func, 1 Driver, PDSO8, SO-8 Product overview: HCPL-0810 from Broadcom is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-HCPL-0810 can be used for catalog matching and distributor lookup.
Current Source Regulator 1A 8-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 129717-HCPL-0810
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Purpose: Current Source
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
OPTOCOUPLER LINE DRIVER 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-HCPL-0810 | HCPL-0810-ND | 129717-HCPL-0810 | HCPL-0810 |
| Product Name | Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - HCPL-0810 | PMIC - Current Regulation/Management |
| Package Type | Other; SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SO |