The HCPL-0810-500E is a high current line driver designed for applications requiring up to 1 APP output current, making it suitable for powerline modems and automatic meter reading systems. It operates with a single 5 V supply and features a gain bandwidth product of 3.5 MHz, ensuring efficient signal transmission. The device includes built-in protection mechanisms such as over-temperature shutdown, under-voltage detection, and load detection, which enhance reliability in various operating conditions. The HCPL-0810-500E is specified for a temperature range of -40°C to +85°C and comes in a compact SO-8 package, facilitating integration into space-constrained designs. Its ability to disable the output stage via the transmit enable (Tx-en) input helps reduce power dissipation when not in use. This product is RoHS compliant, making it suitable for environmentally conscious designs.
Current Source Regulator 1A 8-SO
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | HCPL-0810-500E |
| Product Name | Current Regulation/Management |
| Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) |