Manufacturer: Broadcom Limited
Win Source Part Number: 775677-HCPL-0810-500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Voltage - Input: 4.75 V ~ 5.25 V
Function: Current Source
Part Status: Obsolete(EOL)
Output Current: 1A
Family Name: HCPL-0810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): HCPL-0810-500; HCPL-0810; HCPL-0810-000E; ACPL-0820-000E;
Introduction Date: November 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Current Source Regulator 1A 8-SO
OPTOCOUPLER LINE DRIVER 8SOIC Product overview: HCPL-0810-500E from Broadcom is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-HCPL-0810-500E can be used for catalog matching and distributor lookup.
OPTOCOUPLER LINE DRIVER 8SOIC
OPTOCOUPLER LINE DRIVER 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 775677-HCPL-0810-500E | HCPL-0810-500E-ND | 734-HCPL-0810-500E | HCPL-0810-500E | HCPL-0810-500E |
| Product Name | PMIC - PMIC - Current Regulation/Management - HCPL-0810-500E | Current Regulation/Management | Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |