Manufacturer: Broadcom Limited
Win Source Part Number: 1179034-HCPL-070L
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 60mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 300% at 1.6mA
Current Transfer Ratio (Maximum): 2600% at 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 25μs, 50μs
Voltage - Forward (Vf): 1.5V
| Win Source Electronics | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 1179034-HCPL-070L |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL-070L |
| TJ | 0.0 to 70 C (32 to 158 F) |